EN
  • EN
  • DE

T1040

Part No T1040
Manufacturer Greenlee Communications
Catalog Fiber Optic Connectors
Description CONN ADAPT RCPT SOC-HMS SIMPLEX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Greenlee Communications
Package Bulk
Product Status Obsolete
Type Adapter
Convert From (Adapter End) SOC Receptacle
Convert To (Adapter End) HMS-10/HP Receptacle
Simplex/Duplex Simplex
Mounting Type Free Hanging (In-Line)
Color Silver
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8205.59.8000
Win Source Part Number 350964-T1040
Ultra Librarian 3D Model Ultra Librarian T1040 CAD Model

Description

The Greenlee Communications 350964-T1040 is a silver adapter designed for fiber optic connectors.

  • Type: Simplex Adapter
  • Conversion: SOC receptacle to HMS-10/HP receptacle
  • Manufacturer: Greenlee Communications
  • Status: Obsolete

You May Also Be Interested in

Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us
LEMO
CONTACT F/O JB1 PIN 435UM CRIMP
Need more? Email Us
Radiall USA, Inc.
FC RECEPTACLE FOR TO18/TO46
Need more? Email Us
TE Connectivity
Fiber Optic Plug Connector DNP Duplex
Need more? Email Us
Broadcom Limited
CONN FIBER PLUG DUPLX 1000UM / Fiber Optic Plug Connector Duplex 1000µm Black
Lowest to $2.8444
Molex, LLC
CONN ADAPTER RCPT SC-LC SIMPLEX
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Molex, LLC
5.08mm Pitch Beau Eurostyle Vertical PCB Header, Open Ends Stackable, 23 Circuits
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess