EN
  • EN
  • DE

106152-3000

Part No 106152-3000
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description 5.08mm Pitch Beau Eurostyle Vertical PCB Header, Open Ends Stackable, 23 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Metal
Color Silver
Contact Plating Tin
Country of Origin CN
Depth 15 mm
Housing Material Metal
Length 11.1 mm
Mode Singlemode
Mount Bulkhead, Panel
Number of Circuits 23
Number of Rows 1
Orientation Straight, Vertical
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Simplex/Duplex Simplex
Weight 5.040007 g
Win Source Part Number 1041783-106152-3000
Categories Fiber Optic Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 106152-3000 CAD Model

Description

The 106152-3000 is a simplex singlemode fiber optic connector from Molex that is designed for use in fiber optic connectors.

  • Color: Silver
  • Number of Circuits: 23
  • Orientation: Straight and vertical
  • Weight: 5.040007 g
  • Housing Material: Metal
  • RoHS Compliant: Yes
  • REACH SVHC: Unknown
  • Depth: 15 mm
  • Mounting: Bulkhead and panel
  • Popularity: Popular
  • Alternative Parts: 106161-0000, 106160-0500, 106171-05500861523000, 1061523000, 39860-0423, 398600423, 86152-3000, 861523, and 861523000
  • Made in: China

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
TE Connectivity
Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Panduit Corp
FIELD POLISH LC DUPLEX POT & POL
Need more? Email Us
Panduit Corp
OM3 HD FLEX 4-TO-1 CONVERSION CA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess