EN
  • EN
  • DE
  • IT

F711400000

Part No F711400000
Manufacturer Radiall USA, Inc.
Catalog Fiber Optic Connectors
Description FC RECEPTACLE FOR TO18/TO46
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Mfr Radiall USA, Inc.
Package Box
Product Status Active
Connector Style FC
Connector Type Receptacle
Simplex/Duplex Simplex
Mode Multimode
Mounting Type Panel Mount, Flange
Fastening Type Threaded
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.70.0000
Win Source Part Number 918842-F711400000
Ultra Librarian 3D Model Ultra Librarian F711400000 CAD Model

Description

The Fiber Optic Connector Assembly is a high-quality electronic component used in fiber optic applications. Manufactured by Radiall USA, Inc., this connector assembly is designed for use with simplex fiber optic cables.

  • Cable Type: Simplex Fiber Optic
  • Connector Type: Receptacle
  • Fastening Type: Threaded
  • Connector Style: FC
  • Mounting: Panel Mount and Flange
  • Package: Box
  • Package Quantity: 1

You May Also Be Interested in

Radiall USA, Inc.
FC RECEPTACLE FOR TO18/TO46
Need more? Email Us
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
TE Connectivity
CONN FBR OPTIC PLUG HSG / Fiber Optic Connector Housing Plug For
Lowest to $2.1143
Molex, LLC
CONN COUPLER RCPT LC-LC 4-PLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Broadcom Limited
CONN FIBER PLUG SMPLX 1000UM
Lowest to $1.1207
Radiall USA, Inc.
UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Lowest to $5.5826
Hirose Electric Co Ltd
CONN FIBER SC RECEPT SMPLX / Fiber Optic Receptacle Connector SC Simplex
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT SC-LC SIMPLEX
Need more? Email Us
Broadcom Limited
CONN FIBER PLUG SMPLX 1000UM / Conn POF Simplex PL Crimp ST Cable Mount
Lowest to $2.9962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess