EN
  • EN
  • DE
  • IT

LC5256MB-4F256C

Part No LC5256MB-4F256C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispXPLD 5000MB
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.0ns
Voltage Supply - Internal 2.3 V ~ 2.7 V
Number of Logic Elements/Blocks 8
Number of Macrocells 256
Number of I/O 141
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-FPBGA (17x17)
Win Source Part Number 1195477-LC5256MB-4F256C
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ispXPLD 5256MB
Introduction Date November 21, 2000
Country of Origin Malaysia, Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LC5256MB-4F256C CAD Model

Description

The Lattice Semiconductor Corporation ispXPLD 5000MB series is a programmable integrated circuit designed for use in electronic devices.

  • Manufacturer: Lattice Semiconductor Corporation
  • Series: ispXPLD 5000MB
  • Product Name: ispXPLD 5256MB
  • Macrocells: 256
  • Logic Elements/Blocks: 8
  • Programmable: In-system
  • Delay Time tpd(1) max: 4.0ns
  • Voltage Supply Range: 2.3V to 2.7V
  • Internal Temperature Range: 0°C to 90°C (TJ)
  • Package: 256-BGA
  • Mounting: SMD technology
  • Status: Obsolete
  • Estimated EOL Date: N/A

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 44PLCC
Need more? Email Us
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 24MC 15NS 44PLCC
Lowest to $11.6993
Microchip Technology
IC CPLD 10MC 10NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Lowest to $61.7707
Microchip Technology
IC CPLD 128MC 15NS 84PLCC
Need more? Email Us
Microchip Technology
IC CPLD 10MC 7.5NS 24SOIC
Need more? Email Us
Microchip Technology
IC CPLD 10MC 15NS 28PLCC
Lowest to $9.3626
Cypress Semiconductor Corp
IC CPLD 128MC 10NS 100TQFP
Lowest to $194.7127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess