Products specifications

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750C(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF750
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566602-ATF750C-10PC
Ultra Librarian 3D Model Ultra Librarian ATF750C-10PC CAD Model

Description

The ATF750C-10PC is a high-performance, versatile Complex Programmable Logic Device (CPLD) manufactured by Microchip Technology. This device is designed to cater to a wide array of applications requiring high-speed logic operations and a customizable logic environment. It is particularly well-suited for system integration and offers a cost-effective solution for managing multiple logic functions within a single chip.

Key Features:

  • High-Density Design: The ATF750C-10PC contains 750 usable gates, providing ample logic capacity for complex designs and integration requirements.
  • Speed Grade: The '-10PC' suffix indicates the speed grade of the device, which offers a 10ns propagation delay, ensuring fast performance for critical applications.
  • Reprogrammable: This CPLD is electrically erasable and reprogrammable, allowing for iterative development and updates to the logic configuration as system requirements evolve.
  • Flexible I/O Structure: The device features a versatile I/O structure that supports various voltage levels, enabling it to interface with a wide range of digital components and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ATF750C-10PC operates with low power consumption, making it ideal for power-sensitive applications.
  • Package Type: The device is offered in a 24-pin DIP (Dual In-line Package), which is widely used and allows for easy integration into various circuit boards.

Applications:

The ATF750C-10PC is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Data processing units
  • Consumer electronics

In summary, the Microchip Technology ATF750C-10PC CPLD is a powerful and flexible logic device that offers designers the ability to create sophisticated, high-speed logic solutions in a compact and energy-efficient package. Its reprogrammability and high gate density make it an excellent choice for a broad range of applications that require reliability and adaptability.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP / CPLD ispMACH® 4000B Family 128 Macro Cells 168MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4128B-75T100I
Lattice Semiconductor Corporation
IC CPLD 96MC 7.5NS 128TQFP
Need more? Email Us
ECAD model for ISPLSI 2096VE-135LTN128I
Lattice Semiconductor Corporation
IC CPLD 512MC 8.5NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5512VA-110LQ208
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064A-125LTN100
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 388FBGA
Need more? Email Us
ECAD model for ISPLSI 5512VE-125LF388I
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-90LJ
Lattice Semiconductor Corporation
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
ECAD model for ISPLSI 5256VA-100LQ208
Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM2210GF324C3N
Altera
IC CPLD 96MC 15NS 68PLCC / CPLD MAX® 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC Tray
Need more? Email Us
ECAD model for EPM7096LI68-15

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention