EN
  • EN
  • DE
  • IT

CY7C374I-125AC

Part No CY7C374I-125AC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 10NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Cypress Semiconductor Corp
Series Ultralogic™
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Logic Elements/Blocks 8
Number of Macrocells 128
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916479-CY7C374I-125AC
Ultra Librarian 3D Model Ultra Librarian CY7C374I-125AC CAD Model

Description

The CY7C374I-125AC is an Ultralogic™ CPLD (Complex Programmable Logic Device) from Cypress Semiconductor Corp.

  • Device Type: In System Programmable
  • I/Os: 64
  • Maximum Delay Time: 10 ns
  • Voltage Supply: 4.75V to 5.25V
  • Logic Elements/Blocks: 8
  • Macrocells: 128
  • Mounting: Surface Mountable
  • Package: 100-LQFP
  • Operating Temperature: 0°C to 70°C
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC CPLD 128MC 15NS 84PLCC
Need more? Email Us
Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Lowest to $61.7707
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 84PLCC
Lowest to $12.1249
Amd
VANTIS EE PLD 20NS 32-CELL
Need more? Email Us
Microchip Technology
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Amd
EE PLD, 20NS, 64-CELL PQCC84
Lowest to $1.9404
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 128MC 15NS 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7127 $194.7127
2+ $188.2227 $376.4454
3+ $168.7514 $506.2542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess