EN
  • EN
  • DE

ATF1500A-7AC

Part No ATF1500A-7AC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 7.5NS 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 100 program/erase cycles)
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATF1500
Standard Package 154 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566430-ATF1500A-7AC
Ultra Librarian 3D Model Ultra Librarian ATF1500A-7AC CAD Model

Description

Microchip Technology ATF1500A-7AC Product Overview

The ATF1500A-7AC is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned ATF series. This device is designed to offer a flexible and efficient solution for a wide range of digital logic applications. It is particularly well-suited for situations where a custom logic solution is required, but the volume or design cycle does not justify the cost of a full custom chip design.

Key Features

  • High-Density Design: The ATF1500A-7AC boasts a large array of programmable logic gates, making it capable of implementing complex logic functions and reducing the need for multiple discrete components on a PCB.
  • Speed Grade: With a 7.5 ns maximum propagation delay, this device ensures high-speed operation, which is crucial for time-sensitive applications.
  • Reprogrammability: The device is electrically erasable and reprogrammable, allowing for easy design iterations and updates without the need for hardware changes.
  • Power-Efficient: This PLD is designed to be power-efficient, which is essential for battery-operated and power-sensitive devices.
  • Flexible I/O Structure: It features a versatile I/O structure that supports a variety of voltage levels, ensuring compatibility with a wide range of digital systems.

Applications

The ATF1500A-7AC is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

  • Logic Elements: 1500
  • Maximum Operating Frequency: Up to 133 MHz
  • Operating Voltage: 5V ±10%
  • Package: 44-pin PLCC (Plastic Leaded Chip Carrier)

In summary, the ATF1500A-7AC from Microchip Technology is a versatile, high-speed PLD that offers designers the flexibility and performance needed to create complex digital logic solutions in a compact and power-efficient package. Whether for prototyping or production, the ATF1500A-7AC is an excellent choice for any project requiring programmable logic.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess