EN
  • EN
  • DE

ZL30253LDF1

Part No ZL30253LDF1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER ATTENUATOR 3I/O 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL Yes with Bypass
Input CML, CMOS, Crystal
Output CML, CMOS
Number of Circuits 1
Frequency - Max 1.035GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ZL30253
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846191-ZL30253LDF1
Ultra Librarian 3D Model Ultra Librarian ZL30253LDF1 CAD Model

Description

Introducing the ZL30253LDF1 Clock Generator from Microchip Technology

The ZL30253LDF1 is an advanced clock generator integrated circuit designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance device is engineered to meet the stringent requirements of communication infrastructure, enterprise networking, and data center applications. With its exceptional flexibility and precision, the ZL30253LDF1 stands out as a critical component for systems that demand reliable and accurate timing solutions.

Key Features

  • Multiple Outputs: The device offers four differential or eight single-ended configurable clock outputs, providing versatility for various design requirements.
  • High Precision: With ultra-low jitter performance, the ZL30253LDF1 ensures high-quality signal integrity, which is essential for high-speed data transmission and network reliability.
  • Configurability: Users can easily configure the device through I2C or SPI interfaces, which allows for seamless integration into a wide range of applications.
  • Frequency Flexibility: The device supports a wide frequency range, making it suitable for various applications, from low-frequency control plane tasks to high-frequency data plane operations.

Applications

The ZL30253LDF1 is ideal for use in multiple market segments, including:

  • Networking equipment such as routers, switches, and access points
  • Telecommunication infrastructure like base stations and network timing
  • High-performance computing and storage systems
  • Industrial and medical applications requiring precise and stable clock sources

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the ZL30253LDF1 is no exception. It is fabricated using a robust semiconductor process that ensures high reliability and performance under varying conditions. Moreover, the device is backed by Microchip's world-class technical support and comprehensive design-in assistance, ensuring a smooth integration process for product developers.

In summary, the ZL30253LDF1 from Microchip Technology is a versatile, high-performance clock generator that offers the precision, configurability, and reliability required for today's demanding electronic systems. Its advanced features and broad application scope make it an excellent choice for designers looking to optimize their system's timing architecture.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2831 $73.1324
8+ $15.0015 $120.0120
12+ $14.5327 $174.3924
17+ $14.0639 $239.0863
22+ $13.5950 $299.0900
29+ $12.1887 $353.4723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess