The MACH 1 series from Lattice Semiconductor Corporation presents the MACH111SP-15VC, an embedded CPLD that offers 32 I/O pins and 2 logic elements/blocks.
- Delay Time: With a delay time of 15 ns, this CPLD operates @ a voltage supply range of 4.75V to 5.25V.
- Macrocells: It features 32 macrocells, making it suitable for various applications.
- Package: The MACH111SP-15VC comes in a 100-LQFP package and can be mounted on the surface.
- Type: It is not yet verified as programmable, but it is designed as an EE PLD.
- Operating Temperature: With an operating temperature range of 0°C to 70°C, this CPLD is reliable and can withstand different environmental conditions.
- Status: It is an active product, offering excellent performance and versatility for your electronic designs.