EN
  • EN
  • DE

SRP1770TA-390M

Part No SRP1770TA-390M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRP1770TA
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Carbonyl Powder
Inductance 39 µH
Tolerance ±20%
Current Rating (Amps) 9.2 A
Current - Saturation (Isat) 11A
Shielding Shielded
DC Resistance (DCR) 48mOhm Max
Q @ Freq 20 @ 100kHz
Frequency - Self Resonant 4MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 150°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.665" L x 0.665" W (16.90mm x 16.90mm)
Height - Seated (Max) 0.276" (7.00mm)
Base Product Number SRP1770TA
Other Names SRP1770TA-390MTR,SRP1770TA-390MDKR,SRP1770TA-390MCT
Standard Package 200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1274011-SRP1770TA-390M
Ultra Librarian 3D Model Ultra Librarian SRP1770TA-390M CAD Model

Description

The SRP1770TA-390M is a shielded drum core inductor from Bourns Inc.

  • Type: Wirewound
  • Inductance: 39 µH
  • Tolerance: ±20%
  • Rated Current: 9.2 A
  • DC Resistance (DCR): 48 mOhm max
  • Height: 0.276" (7.00 mm)
  • Dimension: 0.665" L x 0.665" W (16.90 mm x 16.90 mm)
  • Rating: AEC-Q200
  • Frequency Self-Resonant: 4 MHz
  • Package: Nonstandard
  • Standard Package: 200
  • Applications: Power supplies, DC-DC converters, and EMI filtering.

You May Also Be Interested in

Others
Lowest to $8.8288
Bourns Inc.
Need more? Email Us
Others
Need more? Email Us
Toko America Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Others
Lowest to $0.4897
TDK Corporation
Need more? Email Us
Sanken
Need more? Email Us
Bourns Inc.
Lowest to $0.3444

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8208 $53.0288
26+ $3.9555 $102.8430
40+ $3.8319 $153.2760
54+ $3.7083 $200.2482
70+ $3.5847 $250.9290
94+ $3.2139 $302.1066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess