EN
  • EN
  • DE

LTC2903CS6-C1#TRMPBF

Part No LTC2903CS6-C1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 4 Channel TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 1.593V, 2.921V, 4.425V, -4.602V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC2903
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2903CS6-C1#PBF-ND,LTC2903CS6-C1#TRMPBFCT,LTC2903CS6-C1#TRMPBFTR,-2735-LTC2903CS6-C1#TRMPBFDKR,-2735-LTC2903CS6-C1#TRMPBFCT,LTC2903CS6-C1#TRMPBFDKR,LTC2903CS6-C1#PBF,LTC2903CS6-C1#TRMPBF-ND
Standard Package 500
Win Source Part Number 1320545-LTC2903CS6-C1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-C1#TRMPBF CAD Model

Description

Introducing the LTC2903CS6-C1#TRMPBF from Analog Devices Inc.

The LTC2903CS6-C1#TRMPBF is a precision quad voltage monitor, expertly crafted by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient component is designed to keep a vigilant eye on multiple supply voltages in digital systems, ensuring that the system operates within its specified voltage thresholds for optimal performance and reliability.

Key Features

  • Monitoring Precision: The LTC2903CS6-C1#TRMPBF offers high-accuracy monitoring of four voltage points, crucial for systems that require consistent and reliable operation.
  • Adjustable Reset Timeout: It includes an adjustable reset timeout feature, which allows designers to set the reset assertion time according to the specific needs of their system.
  • Low Power Consumption: With its low quiescent current, this voltage monitor is an energy-efficient solution for battery-powered applications, where power conservation is paramount.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating a variety of power supply configurations and ensuring versatility across multiple applications.
  • Compact SOT-23 Package: Housed in a tiny 6-lead SOT-23 package, the LTC2903CS6-C1#TRMPBF is designed for space-constrained applications, delivering its robust features without occupying excessive board real estate.

Applications

The LTC2903CS6-C1#TRMPBF is an ideal choice for a wide array of applications, including:

  • Portable and battery-powered electronics
  • Computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2903CS6-C1#TRMPBF is no exception. It is designed and manufactured to meet the stringent requirements of various industries, ensuring long-term reliability and performance. The device is also available in a tape and reel package (denoted by the 'TR' in the part number), which facilitates automated pick-and-place manufacturing processes, thus enhancing production efficiency.

In summary, the LTC2903CS6-C1#TRMPBF voltage monitor from Analog Devices Inc. is a versatile, precise, and reliable solution for monitoring multiple voltage levels within electronic systems. Its combination of features makes it a valuable component for ensuring system stability and integrity across a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess