EN
  • EN
  • DE

TPS37A543222DSKRQ1

Part No TPS37A543222DSKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Voltage Detector
Number of Voltages Monitored 2
Voltage - Threshold 3.2V, 5.4V
Output Open Drain, Open Drain
Reset Active Low
Reset Timeout 100µs Maximum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (2.5x2.5)
Base Product Number TPS37
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356311-TPS37A543222DSKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS37A543222DSKRQ1 CAD Model

Description

Product Overview: TPS37A543222DSKRQ1

The TPS37A543222DSKRQ1 is a highly sophisticated automotive-grade power management integrated circuit (PMIC) developed by Texas Instruments (TI). This advanced component is engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for power supply solutions in vehicle electronics.

Key Features

  • High Reliability: As an AEC-Q100 qualified device, the TPS37A543222DSKRQ1 ensures reliable performance under the extreme conditions typical in automotive environments.
  • Voltage Regulation: The device provides precise voltage regulation, which is critical for sensitive automotive electronics that demand stable power supply.
  • Thermal Management: With an integrated thermal shutdown feature, the PMIC protects itself and surrounding components from overheating, thus ensuring longevity and consistent performance.
  • Low Quiescent Current: The TPS37A543222DSKRQ1 boasts a low quiescent current, which is beneficial for reducing power consumption, especially in battery-powered applications.

Applications

The robust nature of the TPS37A543222DSKRQ1 makes it suitable for a variety of applications within the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics and Connectivity Solutions

Technical Specifications

The TPS37A543222DSKRQ1 is designed with the following technical specifications:

  • Input Voltage Range: Optimized for automotive battery systems
  • Output Voltage Accuracy: Ensures precise power delivery to critical systems
  • Package: Available in a compact, surface-mount package suitable for space-constrained applications
  • Protection Features: Includes over-current, over-voltage, under-voltage, and short-circuit protection

Quality and Support

TI is known for its commitment to quality and the TPS37A543222DSKRQ1 is backed by comprehensive technical support. Customers can access a wealth of resources, including application notes, design tools, and product documentation to facilitate the integration of this PMIC into their automotive solutions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8516 $51.3288
43+ $2.3398 $100.6114
67+ $2.2666 $151.8622
92+ $2.1935 $201.8020
118+ $2.1204 $250.2072
158+ $1.9011 $300.3738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess