EN
  • EN
  • DE

ATF1508AS-15JI84

Part No ATF1508AS-15JI84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 128
Number of I/O 64
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1508AS
Standard Package 15 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566476-ATF1508AS-15JI84
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-15JI84 CAD Model

Description

Microchip Technology's ATF1508AS-15JI84 CPLD

The ATF1508AS-15JI84 is a high-performance Complex Programmable Logic Device (CPLD) designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This CPLD belongs to the Atmel ATF15xxAS series and is engineered to offer a flexible and efficient solution for various digital logic applications.

Constructed with advanced 0.35-micron/5V technology, the ATF1508AS-15JI84 delivers a robust combination of speed and density, making it an ideal choice for implementing gluelogic or for replacing multiple TTL and CMOS logic ICs. With its 150 MHz system performance and 7.5 ns pin-to-pin logic delays, this device ensures rapid processing and reduced latency in critical applications.

Featuring 128 macrocells and 84 pins, the ATF1508AS-15JI84 provides ample logic resources and I/O capabilities for medium-complexity designs. The macrocells are organized into two logic array blocks (LABs), offering a high degree of flexibility in logic allocation and routing. Each macrocell includes a programmable-AND/fixed-OR logic array and a register that can be configured for D-type flip-flop or latch operation, with or without clock enable.

One of the key advantages of this CPLD is its in-system programmability (ISP) through the industry-standard Joint Test Action Group (JTAG) interface. This feature allows for easy reprogramming and updating of the logic design without removing the device from the circuit board, greatly simplifying prototyping and field updates.

The ATF1508AS-15JI84 operates at a voltage of 5V with a 15 ns maximum propagation delay, ensuring compatibility with a wide range of existing 5V systems. It comes in a 84-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connectivity for surface-mount technology (SMT) assembly processes.

With its combination of performance, flexibility, and ease of use, the ATF1508AS-15JI84 from Microchip Technology is an excellent choice for designers looking to create high-speed digital logic circuits for a variety of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess