EN
  • EN
  • DE

LTC6930HDCB-4.19#TRPBF

Part No LTC6930HDCB-4.19#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 4.194304MHz/ 2.097MHz/ 1.048MHz/ 0.524MHz/ 0.262MHz/ 0.131MHz/ 0.065MHz/ 0.032MHz- 0.032768MHz to 8.192MHz Automotive 8-Pin DFN EP T/R / IC OSC SILICON 4.194304MHZ 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 4.194304MHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Supply Current 490μA
Operating Temperature Range -40°C ~ 125°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Mounting SMD
Win Source Part Number 784451-LTC6930HDCB-4.19#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6930
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6930HDCB-4.19#TRPBF CAD Model

Description

Linear Technology LTC6930HDCB-4.19#TRPBF High Precision Silicon Oscillator

The LTC6930HDCB-4.19#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This oscillator is a part of LTC6930 series, which are known for their low power consumption and highly accurate frequency outputs.

With a fixed frequency of 4.19MHz, the LTC6930HDCB-4.19#TRPBF provides a stable and reliable clock source for a variety of electronic applications. Its precision is one of its standout features, having a frequency accuracy of ±0.5% at 25°C and ±2.5% over the full industrial temperature range of -40°C to 125°C. This level of accuracy is achieved without the need for external components, making it an ideal solution for space-constrained applications.

The oscillator operates from a single supply voltage ranging from 2.25V to 5.5V, which allows it to be used in both 3V and 5V systems. This versatility makes it suitable for battery-powered devices, portable equipment, and other applications where power efficiency is crucial. In addition, the LTC6930HDCB-4.19#TRPBF features a low supply current of 105μA, further enhancing its appeal for power-sensitive designs.

Another significant advantage of this device is its fast start-up time of less than 100μs, enabling quick system boot and response times. The oscillator's output is CMOS compatible, ensuring easy integration with digital systems. It also includes an enable/disable function that allows users to turn off the output to conserve power when the clock signal is not needed.

The LTC6930HDCB-4.19#TRPBF is available in a compact, 6-lead Thin DFN package, which is suitable for automated assembly processes and applications where board space is at a premium. The product is also offered in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient handling and placement for high-volume production environments.

In conclusion, the LTC6930HDCB-4.19#TRPBF from Linear Technology is a high-quality, precise, and versatile silicon oscillator that provides a reliable clock source for a wide array of electronic applications. Its compact size, low power consumption, and high accuracy make it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC PROG TIMER NANO PWR 6TSOT
Lowest to $0.5623
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess