EN
  • EN
  • DE

DSC1121CL5-050.0000

Part No DSC1121CL5-050.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD  /  50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1134414-DSC1121CL5-050.0000
Ultra Librarian 3D Model Ultra Librarian DSC1121CL5-050.0000 CAD Model

Description

The DSC1121CL5-050.0000 is a high-performance, precision MEMS oscillator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is designed to meet the demanding stability and reliability requirements of modern electronic devices.

Key Features

  • Frequency: The device offers a stable frequency output of 50.0000 MHz, suitable for a variety of applications that require high precision timing solutions.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, enabling flexible integration into different system power schemes.
  • Low Jitter: The DSC1121CL5-050.0000 features exceptionally low phase jitter, typically less than 1 ps RMS, making it ideal for high-speed digital signal processing, networking, and telecommunications.
  • Stability: It offers excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Packaging: The device is available in a compact 6-SMD, no lead package, which is suitable for space-constrained applications.
  • Output Type: It provides a CMOS output, ensuring compatibility with a broad range of digital circuits.

Applications

The DSC1121CL5-050.0000 is versatile and can be used in numerous applications, including but not limited to:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Storage systems
  • Industrial controls
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1121CL5-050.0000 oscillator is rigorously tested to ensure it meets these standards, providing designers with confidence in its performance and longevity.

Technical Support and Resources

Microchip Technology offers comprehensive technical support and resources to assist with the integration of the DSC1121CL5-050.0000 into your design. Detailed datasheets, application notes, and design tools are available to simplify the design process and accelerate time to market.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess