EN
  • EN
  • DE

TLV320DAC23GQE

Part No TLV320DAC23GQE
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8-96KHZ STREO DSP DAC 80-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 8k to 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.5V, 3.3V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 033042-TLV320DAC23GQE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23GQE CAD Model

Description

The TLV320DAC23GQE is a high-quality, highly integrated audio digital-to-analog converter (DAC) designed by Texas Instruments to deliver exceptional sound quality and performance for a wide range of audio applications. This versatile audio DAC is ideal for portable and fixed electronics where space is at a premium and high-fidelity audio is a must.

Key Features

  • High-Performance Audio: With a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 100 dB, the TLV320DAC23GQE ensures crystal-clear sound reproduction that is free from noise and distortion.
  • Integrated Headphone Amplifier: This DAC comes with an on-chip headphone amplifier, saving space and reducing additional component requirements for audio output functionalities.
  • Low Power Consumption: Designed for battery-powered devices, it operates on a low-voltage power supply, which ranges from 2.7V to 3.6V, minimizing power usage and extending battery life.
  • Flexible Audio Data Interface: It supports a variety of audio data interface formats, including I²S, Left Justified, and Right Justified, making it compatible with a broad spectrum of audio sources and processors.
  • Variable Sampling Rates: The DAC supports multiple sampling rates, allowing it to be used in different audio playback scenarios, from voice to high-fidelity music playback.

Applications

The TLV320DAC23GQE is perfect for a range of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Digital Audio Accessories
  • Home Audio Systems
  • Automotive Audio Systems

Technical Specifications

Some of the technical specs of the TLV320DAC23GQE include:

  • Resolution: 24-bit
  • Sampling Rate: up to 200 kHz
  • THD+N: 0.005%
  • Package: 32-lead QFN

For engineers and designers looking for an audio DAC that combines high audio quality with low power consumption and a small form factor, the TLV320DAC23GQE by Texas Instruments is an excellent choice. Its integration of a DAC and a headphone amplifier into a single chip makes it a highly efficient solution for modern audio applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1684 $55.5156
20+ $5.0613 $101.2260
31+ $4.9031 $151.9961
43+ $4.7450 $204.0350
55+ $4.5868 $252.2740
73+ $4.1123 $300.1979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess