EN
  • EN
  • DE

TMS320DM355CZCE216

Part No TMS320DM355CZCE216
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 337NFBGA / DSP 32bit 270MHz 270MIPS 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 797384-TMS320DM355CZCE216
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM355
Introduction Date February 01, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM355CZCE216 CAD Model

Description

The TMS320DM355CZCE216, from the renowned semiconductor manufacturer Texas Instruments (TI), is a high-performance digital media processor that is part of TI's TMS320DM355 series. This powerful integrated circuit is designed to handle complex digital media tasks, making it an ideal choice for a wide range of applications, including digital video, imaging, and audio devices.

Key Features

  • DAVINCI™ DIGITAL MEDIA PROCESSOR: The TMS320DM355CZCE216 leverages TI's DaVinci™ technology, offering a robust platform for multimedia processing with a perfect balance of performance and power efficiency.
  • ARM926EJ-S CORE: At the heart of the processor is an ARM926EJ-S core, which operates at up to 216 MHz, providing a solid foundation for running the operating system and managing application workflows.
  • ENHANCED IMAGING CAPABILITIES: The device boasts advanced imaging capabilities, including a dedicated image signal processor (ISP) that supports up to 10-megapixel image capture, making it suitable for high-resolution photography and video applications.
  • INTEGRATED PERIPHERALS: A range of integrated peripherals, such as a Video Processing Subsystem (VPSS), high-definition video output, and audio serial ports, enhance the processor's multimedia handling capabilities.
  • LOW POWER CONSUMPTION: Designed with power efficiency in mind, the TMS320DM355CZCE216 is optimized for low power consumption, extending the battery life of portable devices.
  • ON-CHIP MEMORY: The processor includes on-chip memory, which reduces the need for external memory components and simplifies system design.

Applications

The versatility of the TMS320DM355CZCE216 makes it suitable for a wide array of multimedia applications, such as:

  • Portable media players
  • Digital cameras and camcorders
  • Security and surveillance systems
  • Video conferencing systems
  • Automotive infotainment

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes software development tools, reference designs, and online resources to facilitate the design and development process using the TMS320DM355CZCE216.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess