EN
  • EN
  • DE

SPAKDSP321VF240

Part No SPAKDSP321VF240
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 196-MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP56K/Symphony
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 240MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-BGA
Supplier Device Package 196-MAPBGA (15x15)
Base Product Number SPAKD
Standard Package 2
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265152-SPAKDSP321VF240
Ultra Librarian 3D Model Ultra Librarian SPAKDSP321VF240 CAD Model

Description

Introducing the NXP SPAKDSP321VF240 Product

The NXP SPAKDSP321VF240 is a cutting-edge microcontroller product designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU from NXP Semiconductors is part of the DSP3xx family, known for their exceptional performance, reliability, and versatility.

Key Features

  • High-Performance Processing: At the heart of the SPAKDSP321VF240 is a 32-bit DSP core that delivers high-speed computing capabilities, making it ideal for complex algorithms and real-time processing tasks.
  • Memory Capacity: The device is equipped with ample memory, including 240KB of on-chip RAM, which provides the necessary space for efficient data handling and storage.
  • Robust I/O Options: A variety of input/output options are available, including multiple digital and analog interfaces, which enable seamless integration with a range of sensors, actuators, and other peripherals.
  • Advanced Timers: Integrated advanced timer modules support complex timing functions and PWM outputs, which are essential for motor control and other timing-critical applications.
  • Enhanced Safety Features: The SPAKDSP321VF240 is designed with safety in mind, incorporating features like watchdog timers and error correction mechanisms to ensure reliable operation in safety-critical systems.
  • Low Power Consumption: Despite its robust performance, the MCU has been optimized for low power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the NXP SPAKDSP321VF240 allows it to be deployed in a myriad of applications, particularly where high-speed processing and reliability are paramount. It is an excellent choice for automotive control systems, including engine management and transmission control. In the industrial sector, it can be utilized for motor control, robotics, and automation systems that require precise and rapid processing capabilities.

Development Support and Tools

NXP offers comprehensive development support for the SPAKDSP321VF240, including software libraries, development kits, and reference designs. This ensures that engineers can reduce development time and bring their products to market faster. The availability of robust tools and resources also makes it easier to harness the full potential of this microcontroller in a wide range of applications.

In summary, the NXP SPAKDSP321VF240 is a high-performance, feature-rich microcontroller that is engineered to meet the rigorous demands of modern automotive and industrial environments, delivering reliability, efficiency, and power in a compact form factor.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess