EN
  • EN
  • DE

MAX134CPL

Part No MAX134CPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MAX134 3 3/4 DIGIT DMM CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Display Driver
Number of Channels 1
Resolution (Bits) 3.75 Digit
Sampling Rate (Per Second) 20
Voltage Supply Source Dual ±
Voltage - Supply ±5V, ±5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629434-MAX134CPL
Ultra Librarian 3D Model Ultra Librarian MAX134CPL CAD Model

Description

The MAX134CPL from Maxim Integrated is a high-performance, low-power, 3½-digit analog-to-digital converter (ADC) that offers a unique combination of features making it ideal for a range of applications including portable instruments, data acquisition systems, and digital panel meters. With its compact PDIP package, it integrates easily into various design architectures, providing precise digital representations of analog signals.

Key Features

  • High Accuracy: The MAX134CPL boasts a high accuracy level, ensuring reliable readings and consistent performance over time.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, this ADC minimizes power usage without sacrificing functionality.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in system designs.
  • Integrated Oscillator: An on-chip oscillator reduces the need for external components, saving space and cost.
  • Overrange and Underrange Indication: It provides immediate feedback when the input signal is out of the measurement range, enhancing error detection and system reliability.

Applications

Due to its versatility and high performance, the MAX134CPL is suitable for a wide array of applications:

  • Portable Instrumentation
  • Data Loggers
  • Industrial Process Control
  • Environmental Monitoring Systems
  • Digital Panel Meters
  • Battery-Powered Devices

Technical Specifications

The MAX134CPL features a multiplexed BCD output and a 4½-digit overflow output that can be used for range extension. It includes a polarity indicator and can handle input signals ranging from 0V to 2V. The device also features a high-impedance differential input, making it less susceptible to noise and allowing for direct connection to sensors.

Conclusion

Maxim Integrated's MAX134CPL is an excellent choice for designers looking for a reliable, accurate, and power-efficient ADC. With its integrated features and ease of use, it provides a cost-effective solution for converting analog signals to digital form, making it a valuable component in a variety of electronic systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7262 $62.9048
9+ $12.9037 $116.1333
14+ $12.5005 $175.0070
20+ $12.0972 $241.9440
25+ $11.6939 $292.3475
34+ $10.4842 $356.4628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess