Product Overview: NXP PCA9564PWR
The NXP PCA9564PWR is a highly integrated circuit designed for robust serial communication applications. It is a parallel-bus to I2C-bus protocol converter and interface chip, which is part of NXP's broad portfolio of I2C solutions. This product is particularly suitable for applications where the main controller lacks an I2C port or where additional I2C ports are needed.
Key Features
- I2C-Bus to Parallel-Bus Protocol Converter: The PCA9564PWR translates signals between the I2C bus and any parallel bus-enabled microcontroller, enhancing communication capabilities.
- Operating Voltage: It operates over a wide voltage range, typically from 2.3V to 5.5V, which allows for flexibility in various system designs.
- High-Speed Interface: It supports fast-mode I2C-bus (400 kbit/s) and standard-mode I2C-bus (100 kbit/s) operations, making it suitable for high-speed data transfer requirements.
- Multiple Slave Addresses: The device can be configured with up to eight different slave addresses, allowing multiple devices to coexist on the same I2C bus.
- Interrupt Function: An interrupt output is provided, which can be used to indicate the presence of an incoming I2C message or other conditions requiring service by the host microcontroller.
Applications
The PCA9564PWR is ideal for a variety of applications across different industries. It is commonly used in systems requiring an additional I2C port or in legacy systems needing I2C connectivity. Applications include:
- Embedded Systems
- Consumer Electronics
- Industrial Control
- Telecommunications
- Automotive Modules
Package and Quality
The PCA9564PWR comes in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. NXP ensures high-quality standards, and the device is compliant with industry-standard protocols and reliability tests.