EN
  • EN
  • DE

MAX197ACAI+

Part No MAX197ACAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System (DAS) 12 bit 100k Parallel 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate (Per Second) 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 140962-MAX197ACAI+
Ultra Librarian 3D Model Ultra Librarian MAX197ACAI+ CAD Model

Description

Maxim Integrated's MAX197ACAI+: High-Precision, Multichannel Data Acquisition System

The MAX197ACAI+ is a sophisticated data acquisition system designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance product is tailored for applications requiring precise and reliable analog-to-digital conversion, making it an ideal choice for industrial control systems, data loggers, and medical instrumentation.

Key Features

  • High Precision: The MAX197ACAI+ boasts a 12-bit resolution, ensuring accurate and detailed data conversion for critical applications.
  • Multichannel Flexibility: With eight analog input channels, this device allows for versatile data acquisition from multiple sources, enhancing its utility in complex systems.
  • Integrated Track/Hold: The inclusion of an on-chip track/hold function ensures that the input signal is captured precisely at the right moment, maintaining the integrity of the data.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX197ACAI+ operates with a single +5V supply, minimizing power usage and heat generation.
  • Serial Interface: Communication with microprocessors is streamlined through a serial interface, making integration with existing systems simple and effective.
  • Software Programmable: Users can configure the gain and unipolar/bipolar operation through software, providing flexibility and ease of use.

Robust Design

The MAX197ACAI+ is packaged in a rugged 28-pin SSOP, ensuring durability and reliability in demanding environments. Its design is optimized for minimal external components, reducing system complexity and potential points of failure.

Applications

With its robust feature set, the MAX197ACAI+ is suited for a wide range of applications:

  • Industrial Automation
  • Process Control
  • Medical Equipment
  • Instrumentation
  • Portable Data Logging

In summary, the MAX197ACAI+ from Maxim Integrated is a versatile, high-precision data acquisition system that offers a comprehensive solution for designers seeking a reliable and efficient multichannel ADC. Its combination of accuracy, low power, and ease of use makes it a top choice for professionals in various industries.

You May Also Be Interested in

Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2307 $74.2307
2+ $60.9078 $121.8156
3+ $59.0043 $177.0129
5+ $57.1009 $285.5045
6+ $55.1975 $331.1850
8+ $49.4871 $395.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
In Stock: 940 pieces Factory Stock: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess