EN
  • EN
  • DE

MAX1220BETX

Part No MAX1220BETX
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-BIT, MULTICHANNEL ADC/DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type ADC, DAC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 225k
Data Interface MICROWIRE™, QSPI™, Serial, SPI™
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V, 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629321-MAX1220BETX
Ultra Librarian 3D Model Ultra Librarian MAX1220BETX CAD Model

Description

The MAX1220BETX is a state-of-the-art, 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This ADC is engineered to deliver exceptional performance with high precision and speed, making it an ideal choice for a wide range of applications including industrial control systems, medical devices, and data acquisition systems.

With its integrated features, the MAX1220BETX offers a complete system solution that simplifies design and reduces the time to market for product development. The device includes a sample-and-hold amplifier, a precision voltage reference, and a fully-differential, high-impedance analog input, all of which contribute to its superior accuracy and noise performance.

Key Features:

  • High Precision: 12-bit resolution ensures fine detail in the conversion process, capturing more information from the analog signal.
  • High-Speed Operation: The device supports a fast conversion rate, providing quick data throughput that is essential for real-time applications.
  • Low Power Consumption: It is designed for efficiency, with a low operating current that helps to minimize power consumption and extend battery life in portable applications.
  • Integrated Functionalities: Includes a voltage reference and sample-and-hold circuit, which reduces external component count and system complexity.
  • Flexible Interface: The MAX1220BETX features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Temperature Range: Operates over the extended industrial temperature range, ensuring reliable performance in harsh environmental conditions.

The MAX1220BETX comes in a compact, 36-pin TQFN-EP package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality or performance, providing a robust solution for designers seeking a high-quality ADC with a minimal impact on the overall system size.

Maxim Integrated's commitment to quality and innovation is evident in the MAX1220BETX, making it a top choice for professionals who require a reliable and high-performing ADC for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5828 $95.1656
3+ $39.0422 $117.1266
5+ $37.8222 $189.1110
7+ $36.6021 $256.2147
9+ $35.3820 $318.4380
11+ $31.7218 $348.9398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess