EN
  • EN
  • DE

EVAL-ADAV4622EBZ

Part No EVAL-ADAV4622EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL ADAV4622
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series Advantiv
Part Status Obsolete(EOL)
Main Purpose Interface, Analog Front End (AFE)
Utilized IC / Part ADAV4622
Supplied Contents Board(s)
Win Source Part Number 767711-EVAL-ADAV4622EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADAV4622
Introduction Date March 12, 2008
ECCN EAR99
Country of Origin Ireland
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADAV4622EBZ CAD Model

Description

The EVAL-ADAV4622EBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to showcase the capabilities of the ADAV4622, a robust audio processor integrated circuit. This evaluation platform is tailored for audio engineers and designers who are looking to explore the features and functionalities of the ADAV4622 in their audio processing applications.

Key Features

  • Integrated Audio Processor: At the heart of the EVAL-ADAV4622EBZ is the ADAV4622, which provides comprehensive audio processing features suitable for a wide range of audio applications.
  • Flexible Connectivity: The board includes a variety of input and output connections, allowing for easy integration with external audio sources, microphones, amplifiers, and other audio equipment.
  • Easy-to-Use Interface: Users can interact with the evaluation board through dedicated software, providing a user-friendly interface to configure and test the audio processor's features.
  • Comprehensive Documentation: Analog Devices Inc. provides extensive documentation, including a detailed user guide, application notes, and datasheets, to assist users in getting started with the evaluation board.
  • Support for Multiple Audio Formats: The ADAV4622 supports various audio formats, ensuring compatibility with a broad range of audio data types and sources.

Applications

The EVAL-ADAV4622EBZ is suitable for a multitude of audio-related applications. It is particularly useful for:

  • Professional audio equipment
  • Home theater systems
  • Automotive audio systems
  • Sound processing for consumer electronics

Design Support

Analog Devices Inc. provides robust design support for the EVAL-ADAV4622EBZ, including technical assistance, reference designs, and community forums to help designers and engineers maximize the potential of their audio projects.

Ordering Information

The EVAL-ADAV4622EBZ evaluation board can be ordered directly from Analog Devices Inc. or through authorized distributors. Product availability and pricing information can be obtained from the Analog Devices website or by contacting their sales team.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess