EN
  • EN
  • DE

PCMC104T-R56MN

Part No PCMC104T-R56MN
Manufacturer Cyntec
Catalog Misc Products
Description Power Choke Coil PCMC series,PCMB series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833544-PCMC104T-R56MN
Ultra Librarian 3D Model Ultra Librarian PCMC104T-R56MN CAD Model

Description

The PCMC104T-R56MN is a power inductor manufactured by Cyntec. It is designed for use in DC-DC converters and other power management applications where efficiency and compact size are critical. This inductor is known for its robust construction and reliable performance in demanding environments.

Applications:

  • DC-DC Converters: Used in various topologies such as buck, boost, and buck-boost converters.
  • Power Supplies: Integrated into regulated power supplies for electronic devices and systems.
  • Voltage Regulators: Used in voltage regulator circuits for stable output voltages.
  • Point-of-Load (POL) Converters: Employed in POL converters for efficient power delivery to specific components on a PCB.
  • Portable Electronic Devices: Suitable for battery-powered devices, improving power management and extending battery life.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Compact Size: Small footprint for use in space-constrained applications.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall power conversion efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) for enhanced system stability.

Benefits:

  • Improved Efficiency: Low DCR minimizes resistive losses, resulting in higher energy efficiency.
  • Space Optimization: Compact size allows for denser component placement and miniaturization of devices.
  • Reliable Operation: High saturation current ensures stable performance under high load conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity.
  • Simplified Assembly: SMT design simplifies the manufacturing process, reducing costs and improving reliability.

Technical Specifications:

The PCMC104T-R56MN has an inductance value of 0.56 μH (Microhenries). It is designed to handle high saturation currents, ensuring stable performance under heavy load conditions. The low DC resistance minimizes power losses, contributing to high energy efficiency. The surface mount design is suitable for automated assembly lines, and the shielded construction reduces EMI. Its compact size makes it ideal for space-constrained applications.

In summary, the PCMC104T-R56MN power inductor from Cyntec is a reliable, high-performance component suitable for a wide range of power management applications. Its compact size, high saturation current, and low DCR make it an excellent choice for modern electronic devices where efficiency and space are critical.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 841 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess