EN
  • EN
  • DE
  • IT

DSC1121CI2-024.0000

Part No DSC1121CI2-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD  /  24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1121CI2-024.0000-ND,576-5015-5
Standard Package 110
Win Source Part Number 1135827-DSC1121CI2-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC1121CI2-024.0000 CAD Model

Description

The DSC1121CI2-024.0000 is a crystal oscillator designed for use in oscillators. It is a part of the DSC1121 series, and is a standard XO type.

  • Frequency: 24 MHz
  • Frequency Stability: ±25ppm
  • Enable/Disable: Yes
  • Packaging: Tube
  • Package: 6-SMD, No Lead
  • Voltage Supply: 2.25V to 3.6V
  • Type: Standard XO

You May Also Be Interested in

Diodes Incorporated
XTAL OSC XO 70.6560MHZ CMOS / 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $0.6914
Diodes Incorporated
CRYSTAL 22.1184MHZ 20PF SMD / 22.1184 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Lowest to $0.6014
TXC CORPORATION
XTAL OSC XO 212.5000MHZ LVDS SMD / 212.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Lowest to $7.7253
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
DIFFERENTIAL XO +3.3 VDC +/-5% L
Lowest to $96.5595
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us
TST - Tamsan
48/10/18/3.2X2.5
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess