EN
  • EN
  • DE

VCC6-LCF-200M000000

Part No VCC6-LCF-200M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 397637-VCC6-LCF-200M000000
Ultra Librarian 3D Model Ultra Librarian VCC6-LCF-200M000000 CAD Model

Description

Microchip Technology's VCC6-LCF-200M000000 Crystal Oscillator

The VCC6-LCF-200M000000 from Microchip Technology is a high-performance Voltage-Controlled Crystal Oscillator (VCXO) designed to meet the precise timing requirements of sophisticated electronic systems. This component is part of Microchip's renowned VCC6 series, which offers a range of frequencies and stability options to cater to various applications.

With a frequency of 200 MHz, this VCXO provides a stable and accurate clock signal essential for applications such as telecommunications, networking, and high-speed data communications. The VCC6-LCF-200M000000 ensures minimal signal jitter, which is crucial for maintaining the integrity of high-speed data transfers and communication protocols.

The device comes in a compact, surface-mount package that is designed for easy integration into a wide array of electronic assemblies. The small footprint of the VCC6-LCF-200M000000 enables designers to save valuable board space while still achieving the desired performance characteristics. This feature is especially beneficial in densely packed systems where space is at a premium.

One of the key advantages of the VCC6-LCF-200M000000 is its low phase noise, which makes it an excellent choice for systems that require high signal purity. The low phase noise characteristic is vital for applications such as phase-locked loops (PLLs), frequency synthesizers, and digital switching networks where noise can significantly impact system performance.

The VCC6-LCF-200M000000 also offers a wide control voltage range, providing designers with the flexibility to fine-tune the frequency for specific applications. This level of control is particularly useful for systems that require frequency modulation or need to compensate for frequency drift over temperature.

In summary, Microchip Technology's VCC6-LCF-200M000000 is a reliable and versatile VCXO solution that delivers high-frequency stability and low phase noise, making it an ideal choice for designers looking to enhance the performance of their electronic systems. Its compact size, coupled with its robust feature set, ensures that this crystal oscillator can meet the demands of today's fast-paced and precision-driven technology landscape.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2138 $86.2138
2+ $70.7403 $141.4806
3+ $68.5296 $205.5888
4+ $66.3189 $265.2756
5+ $64.1083 $320.5415
7+ $57.4763 $402.3341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess