EN
  • EN
  • DE

DSC1101BI5-050.0000T

Part No DSC1101BI5-050.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869683-DSC1101BI5-050.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1101BI5-050.0000T CAD Model

Description

Product Overview: Microchip Technology's DSC1101BI5-050.0000T

The DSC1101BI5-050.0000T is a high-performance silicon MEMS oscillator from Microchip Technology, renowned for its precision and reliability. Designed to meet the stringent demands of modern electronics, this component offers a stable and accurate clocking solution that is ideal for a variety of applications ranging from networking to consumer electronics.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 50.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications.
  • Stability: The DSC1101BI5-050.0000T offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Package: It comes in a compact 6-SMD, No Lead package, allowing for easy integration into space-constrained designs.
  • Operating Temperature: This device can operate over an industrial temperature range, making it robust for use in harsh environments.
  • Output Type: The oscillator provides a CMOS output, which is compatible with most digital logic families.

Applications

The versatility of the DSC1101BI5-050.0000T makes it an ideal choice for a wide array of applications. Its precise frequency control is critical for:

  • Networking equipment such as routers, switches, and wireless communication systems.
  • Consumer electronics including high-definition televisions, gaming consoles, and smart home devices.
  • Industrial and automotive systems that require reliable timing solutions.
  • Portable devices where power efficiency is paramount.

Reliability and Quality

Microchip Technology is committed to delivering products of the highest quality. The DSC1101BI5-050.0000T undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust this oscillator to provide a stable clock source for their electronic systems, contributing to the overall system reliability and longevity.

In conclusion, the DSC1101BI5-050.0000T from Microchip Technology stands out as a high-precision, reliable, and versatile oscillator, suitable for a vast range of applications where timing accuracy is crucial.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess