EN
  • EN
  • DE

FK7060001

Part No FK7060001
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 70.6560MHZ CMOS / 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FK
Package Tape & Reel
Product Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 70.656 MHz
Output CMOS
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.045" (1.15mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872007-FK7060001
Ultra Librarian 3D Model Ultra Librarian FK7060001 CAD Model

Description

Introducing the FK7060001 Power Management IC from Diodes Incorporated

The FK7060001 is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This IC is specifically engineered to cater to the demanding requirements of modern electronic devices that require efficient power regulation and distribution.

At the heart of the FK7060001 lies its ability to provide stable and reliable power control, making it an ideal choice for a wide range of applications. Its versatility allows it to be used in consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. The FK7060001 is designed to enhance system performance while minimizing power losses, thereby contributing to the overall energy efficiency of the end product.

Key Features of the FK7060001:

  • High Efficiency: The IC incorporates advanced circuitry that ensures high efficiency in power conversion, which is crucial for battery-powered devices.
  • Thermal Management: With built-in thermal protection features, the FK7060001 is capable of operating safely under varying temperature conditions, preventing overheating and ensuring longevity.
  • Compact Design: The small footprint of the IC makes it suitable for space-constrained applications, without compromising on power or performance.
  • Robust Protection: The device includes multiple protection features such as overcurrent, overvoltage, and short-circuit protection, which safeguard the system against potential damage from electrical anomalies.
  • Flexible Integration: The FK7060001 is designed for easy integration into existing designs, supporting a variety of configurations and making it a convenient choice for designers.

The FK7060001 from Diodes Incorporated is not just a component; it's a solution that addresses the pressing need for efficient power management in complex electronic systems. With its robust design and comprehensive feature set, the FK7060001 stands out as a superior choice for designers looking to optimize their power management strategy.

For detailed specifications, application notes, and support documentation, please visit the official Diodes Incorporated website or contact their customer support for personalized assistance with your power management needs.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6173 $52.4705
200+ $0.5065 $101.3000
310+ $0.4907 $152.1170
425+ $0.4749 $201.8325
545+ $0.4590 $250.1550
730+ $0.4115 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess