EN
  • EN
  • DE
  • IT

TPL5111DDCR

Part No TPL5111DDCR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER NANO PWR 6TSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Programmable Timer IC - SOT-23-THIN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name TPL5111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46226-2, 296-46226-1, 296-46226-6, TPL5111DDCR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937252-TPL5111DDCR
Ultra Librarian 3D Model Ultra Librarian TPL5111DDCR CAD Model

Description

Product Overview: TPL5111DDCR by Texas Instruments

The TPL5111DDCR from Texas Instruments is a highly efficient, nano-power timing solution designed to provide power cycling for power-sensitive applications. With its ultra-low power consumption, this device enables extended battery life, making it an ideal choice for battery-powered electronics such as wireless sensors, wearables, and Internet of Things (IoT) devices.

The TPL5111DDCR boasts an adjustable timing interval ranging from 100ms to 7200s (2 hours), which allows developers to fine-tune the power cycles to match the specific needs of their applications. This customization capability ensures optimal power management, resulting in a more efficient and eco-friendly product design.

One of the standout features of the TPL5111DDCR is its manual power-on functionality. This feature allows users to manually override the timer, providing immediate power when needed. This is particularly useful in scenarios where immediate action is required, or when debugging and testing during the development phase.

The device comes in a compact, 6-pin SOT-23 package, which is perfect for space-constrained applications. With its small footprint, the TPL5111DDCR can be easily integrated into a variety of designs without requiring significant PCB real estate. Additionally, its wide supply voltage range of 1.8V to 5.5V offers flexibility in terms of power supply design and compatibility with various microcontrollers and other digital circuits.

As a testament to its reliability, the TPL5111DDCR features an automatic wake-up timer that ensures the system is periodically powered, allowing for routine checks and maintenance operations. This ensures that devices remain functional and up-to-date without the need for constant manual intervention.

Overall, the TPL5111DDCR is a versatile and reliable timing solution that provides significant advantages for power management in modern electronic designs. Its ease of use, coupled with Texas Instruments' reputation for quality, makes it a go-to choice for engineers looking to enhance the efficiency and longevity of their battery-operated products.

You May Also Be Interested in

ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6202 $52.7170
175+ $0.5809 $101.6575
270+ $0.5613 $151.5510
385+ $0.5220 $200.9700
500+ $0.5024 $251.2000
625+ $0.4828 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,840 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess