EN
  • EN
  • DE
  • IT

ATF750CL-15JU

Part No ATF750CL-15JU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750C(L)
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ATF750
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566608-ATF750CL-15JU
Ultra Librarian 3D Model Ultra Librarian ATF750CL-15JU CAD Model

Description

Microchip Technology ATF750CL-15JU Product Overview

The ATF750CL-15JU is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet the needs of a wide array of applications. This versatile component is part of the ATF750C series and is characterized by its low-power consumption, high-speed operation, and robust logic capabilities.

With its 15 nanosecond propagation delay, the ATF750CL-15JU ensures swift data processing and signal management, making it an ideal choice for time-sensitive tasks. This device operates within the industrial temperature range, ensuring reliability and performance even in the most demanding conditions.

The ATF750CL-15JU is packaged in a 44-lead PLCC (Plastic Leaded Chip Carrier), which is conducive to efficient PCB (Printed Circuit Board) layout and provides excellent thermal performance. The compact form factor of the PLCC package allows for a smaller board footprint, which is beneficial for space-constrained applications.

This PLD is equipped with a total of 750 logic gates, which can be programmed to perform a wide range of logic functions. The programming of the ATF750CL-15JU is user-friendly, thanks to the industry-standard JEDEC file format that it supports. This ensures compatibility with most PLD programming devices and simplifies the integration process.

The ATF750CL-15JU also features a high degree of flexibility, with reprogrammability that allows designers to update the logic functions as requirements evolve without needing to replace the hardware. This adaptability makes it an economical and future-proof solution for both prototyping and production phases.

In summary, the ATF750CL-15JU from Microchip Technology is a powerful and versatile PLD that offers a blend of speed, power efficiency, and programmability. Whether it's being used in telecommunications, automotive systems, industrial controls, or consumer electronics, this device provides a reliable and flexible logic solution that can adapt to the changing needs of modern electronic applications.

You May Also Be Interested in

Intel
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $7.5833
Microchip Technology
IC CPLD 10MC 7.5NS 24SOIC
Need more? Email Us
Microchip Technology
IC CPLD 24MC 20NS 44JLCC
Lowest to $116.2253
Microchip Technology
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 32MC 25NS 44PLCC
Lowest to $7.4520
Amd
EE PLD, 20NS, 64-CELL PQCC84
Lowest to $1.9404

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3626 $56.1756
15+ $7.6822 $115.2330
23+ $7.4421 $171.1683
32+ $7.2020 $230.4640
41+ $6.9619 $285.4379
54+ $6.2418 $337.0572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,648 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess