EN
  • EN
  • DE
  • IT

ATF1502ASL-25JU44

Part No ATF1502ASL-25JU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 25NS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Active
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 32
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1502
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566443-ATF1502ASL-25JU44
Ultra Librarian 3D Model Ultra Librarian ATF1502ASL-25JU44 CAD Model

Description

Microchip Technology ATF1502ASL-25JU44 CPLD

The ATF1502ASL-25JU44 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet the requirements of a wide range of digital logic applications. This Complex Programmable Logic Device (CPLD) is part of Microchip's ATF1500ASL series, known for its versatility and efficiency in implementing custom logic designs.

With a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the ATF1502ASL-25JU44 offers a compact footprint suitable for space-constrained applications. It operates at a speed grade of -25, indicating a maximum propagation delay of 25ns, which provides a good balance between performance and power consumption for most medium-complexity designs.

The device features 32 macrocells that are user-configurable, allowing designers to tailor the logic functions to their specific needs. Each macrocell includes a programmable AND/OR array and a flip-flop, which can be configured for synchronous or asynchronous operation, providing flexibility in the design of state machines, counters, multiplexers, and more.

The ATF1502ASL-25JU44 supports a wide input voltage range and provides 5V tolerant I/Os, making it compatible with a variety of digital systems. It also offers a high degree of integration, which minimizes the need for external components, reducing overall system cost and complexity.

Programming the ATF1502ASL-25JU44 is straightforward, thanks to Microchip's user-friendly software tools. Designers can quickly implement their logic designs and simulate their performance before programming the device. Once programmed, the CPLD's non-volatile memory ensures that the configuration is retained even when the power is turned off.

In summary, the ATF1502ASL-25JU44 from Microchip Technology is an ideal choice for designers looking for a reliable and flexible solution to implement custom logic functions. Its ease of use, combined with robust performance characteristics, makes it suitable for a wide array of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics.

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
Microchip Technology
IC CPLD 24MC 20NS 44JLCC
Lowest to $116.2253
Broadcom Limited
9M TERNARY IP-COPROCESSOR
Lowest to $706.2688
Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Lowest to $61.7707
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 84PLCC
Lowest to $12.1249
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44TQFP
Need more? Email Us
Microchip Technology
IC CPLD 24MC 15NS 44PLCC
Lowest to $11.6993
Microchip Technology
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4520 $59.6160
19+ $6.1144 $116.1736
29+ $5.9233 $171.7757
40+ $5.7323 $229.2920
51+ $5.5412 $282.6012
68+ $4.9680 $337.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess