EN
  • EN
  • DE
  • IT

ATF1504AS-10AI100

Part No ATF1504AS-10AI100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1504AS
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566452-ATF1504AS-10AI100
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-10AI100 CAD Model

Description

Microchip Technology ATF1504AS-10AI100 CPLD

The Microchip Technology ATF1504AS-10AI100 is a sophisticated Complex Programmable Logic Device (CPLD) designed to meet the demanding needs of high-speed digital circuits. This product is part of the Atmel (now Microchip) ATF15xxAS family and offers a versatile solution for system logic integration. With its robust architecture and high-density logic cells, the ATF1504AS-10AI100 is ideal for implementing custom logic or replacing multiple discrete components in a wide range of applications.

Key Features:

  • High-Density Logic: The ATF1504AS-10AI100 provides 64 macrocells with 1500 usable gates, allowing for the implementation of complex logic functions and designs.
  • High-Speed Performance: With a maximum system frequency of 100 MHz, this CPLD is capable of operating in high-speed environments, ensuring quick response times and efficient data processing.
  • Flexible I/O Pins: This device comes with 68 programmable I/O pins, offering versatility in interfacing with different types of peripherals and systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power requirement, making it suitable for power-sensitive applications.
  • In-System Programmability: The ATF1504AS-10AI100 supports in-system programmability through industry-standard interfaces, simplifying updates and reconfiguration processes.
  • Security Features: It includes security features to protect the intellectual property of the design and prevent unauthorized copying or tampering.

Applications:

The ATF1504AS-10AI100 is versatile enough to be used in a variety of sectors, including but not limited to:

  • Automotive systems
  • Telecommunications
  • Industrial controls
  • Consumer electronics
  • Networking hardware
  • Computer peripherals

With its robust feature set, the ATF1504AS-10AI100 from Microchip Technology is an excellent choice for designers looking to integrate multiple logic functions into a single device, reduce board space, and enhance system reliability. Its ability to operate at high frequencies while maintaining low power consumption makes it an efficient component for modern electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 32MC 5NS 44TQFP
Lowest to $3.6376
Intel
IC CPLD 32MC 7.5NS 64EQFP
Lowest to $7.5833
Microchip Technology
IC CPLD 10MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC CPLD 32MC 20NS 44TQFP
Lowest to $5.5621
Microchip Technology
IC CPLD 128MC 15NS 84PLCC
Need more? Email Us
Microchip Technology
IC CPLD 10MC 10NS 24DIP
Need more? Email Us
Broadcom Limited
784 FCBGA+HS 29X29MM
Lowest to $111.8201
Microchip Technology
IC CPLD 128MC 15NS 100QFP
Need more? Email Us
Microchip Technology
IC CPLD 64MC 10NS 44TQFP
Lowest to $52.5525

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess