EN
  • EN
  • DE
  • IT

ATF1504AS-10AC44

Part No ATF1504AS-10AC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 44TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Standard Package 160 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566451-ATF1504AS-10AC44
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-10AC44 CAD Model

Description

The ATF1504AS-10AC44 is a sophisticated Complex Programmable Logic Device (CPLD) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to deliver high-performance logic solutions for a wide array of applications, from simple logic gate replacement to complex interface bridging.

Key Features

  • High-density Architecture: The device offers a dense architecture with 64 macrocells that provide ample logic for complex designs, ensuring efficient utilization of space and power.
  • High-speed Performance: With a maximum system frequency of 10 MHz, the ATF1504AS-10AC44 is capable of meeting the speed requirements of high-performance designs.
  • Flexible I/O Standards: This CPLD supports various I/O standards, making it versatile for integration into different system environments and interfacing with a wide range of other devices.
  • Reprogrammable and Non-volatile: The device is reprogrammable and features non-volatile memory, allowing for multiple program cycles and long-term reliability without the need for external memory to retain the configuration.
  • Low Power Consumption: Designed with power efficiency in mind, the ATF1504AS-10AC44 is an ideal choice for power-sensitive applications.
  • 44-pin TQFP Package: The device comes in a compact 44-lead Thin Quad Flat Pack (TQFP) package, which is suitable for space-constrained applications.

Applications

The ATF1504AS-10AC44 from Microchip Technology is a versatile CPLD that can be used in various applications, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals
  • Power management systems

Conclusion

With its combination of high-density logic, speed, and flexible I/O options, the ATF1504AS-10AC44 is a robust and adaptable solution for designers looking to address complex logic design challenges. Its reprogrammable non-volatile memory and low power consumption make it an excellent choice for a wide range of applications where reliability and efficiency are critical. Microchip Technology's commitment to quality ensures that the ATF1504AS-10AC44 CPLD stands out as a reliable component for your next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Intel
IC CPLD 64MC 4.5NS 44TQFP
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 13.5NS, 600-CELL PBGA272 /
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.8016
Intel
IC CPLD 128MC 7.5NS 256FBGA
Lowest to $7.3050
Intel
IC CPLD 64MC 10NS 44TQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $985.2632

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5525 $105.1050
3+ $43.1209 $129.3627
5+ $41.7730 $208.8650
7+ $40.4251 $282.9757
9+ $39.0784 $351.7056
12+ $35.0358 $420.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess