EN
  • EN
  • DE

ATF1504AS-10AC100

Part No ATF1504AS-10AC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1504AS
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566450-ATF1504AS-10AC100
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-10AC100 CAD Model

Description

Microchip Technology ATF1504AS-10AC100 Product Overview

The ATF1504AS-10AC100 is a high-performance, programmable logic device (PLD) from the renowned manufacturer Microchip Technology. This complex programmable logic device (CPLD) is part of Microchip's ATF1500AS series, designed to offer a versatile and efficient solution for a wide range of digital logic applications. The ATF1504AS-10AC100 is particularly well-suited for use in custom digital circuitry, system management, and glue logic applications.

Key Features

  • Advanced Architecture: The device features a high-density, 5V-based architecture with 64 macrocells and 1500 usable gates, providing ample space and flexibility for complex logic designs.
  • High-Speed Performance: With a maximum operating frequency of 100 MHz, the ATF1504AS-10AC100 ensures rapid signal processing, making it ideal for high-speed applications.
  • Reprogrammability: The PLD is reprogrammable, allowing designers to update the logic configuration as needed, which is essential for prototyping and iterative design processes.
  • Low Power Consumption: Designed for power efficiency, the device operates with a low power standby mode, making it suitable for power-sensitive applications.
  • Security Features: The device includes security features to protect against unauthorized copying of the configuration, ensuring intellectual property protection.
  • Flexible I/O Standards: It supports multiple I/O standards, providing versatility in interfacing with different types of digital circuits.

Applications

The ATF1504AS-10AC100 is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Package and Quality

The device comes in a robust 44-pin TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while allowing for efficient heat dissipation. The ATF1504AS-10AC100 is also backed by Microchip Technology's commitment to quality, ensuring reliable performance across a range of environmental conditions.

In summary, the ATF1504AS-10AC100 from Microchip Technology is a powerful and flexible CPLD solution that offers designers the speed, efficiency, and programmability needed to create sophisticated digital logic systems with confidence.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess