EN
  • EN
  • DE

106126-0310

Part No 106126-0310
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description LC DUP ADAPTER  METAL SLV SCREW  /  Fiber Optic Connector To
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors - Adapters
Mfr Molex
Series *
Package Tray
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Other Names 2266-106126-0310
Standard Package 1
Win Source Part Number 1041262-106126-0310
Ultra Librarian 3D Model Ultra Librarian 106126-0310 CAD Model

Description

The 1041262-106126-0310 is a fiber optic connector adapter from Molex.

  • Category: Connectors, interconnects
  • Series: *
  • Package Type: Tray
  • Standard Package: 1 adapter
  • Alternative Parts (Cross-Reference): 106125-11100861260310, 1061260310, 86126-0310, and 861260310
  • MSL Level: Vendor undefined
  • HTSUS: 8538.90.7080
  • RoHS: RoHS non-compliant
  • Other Names: 2266-106126-0310

You May Also Be Interested in

Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
TE Connectivity
CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To HMS-0 Receptacle Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN CAP FOR RJ45 PLUG CIRC BAY / Connector Cap (Cover) For RJ45 Plug, Circular Bayonet Coupling
Lowest to $9.6045
Broadcom Limited
CONN FIBER PLUG DUPLX 1000UM / Fiber Optic Plug Connector Duplex 1000µm Black
Lowest to $2.8444
Radiall USA, Inc.
FC RECEPTACLE FOR TO18/TO46
Need more? Email Us
Molex, LLC
SC ADAP W/SHLD ZR SLV BLUE STD
Lowest to $11.5509

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess