EN
  • EN
  • DE

1061541600

Part No 1061541600
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description CONN ADAPTER RCPT LC-SC SIMPLEX / Adapter Fiber Optic Connector LC Receptacle To SC Receptacle Panel Mount, Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Molex, LLC
Series 106154
Package Bulk
Product Status Obsolete
Type Adapter
Convert From (Adapter End) LC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Simplex
Mode Singlemode/Multimode
Mounting Type Panel Mount, Snap-In
Housing Material Polymer
Ferrule Material Nickel
Features Dust Cap, Shutter
Color Beige
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 106154
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 905101-1061541600
Ultra Librarian 3D Model Ultra Librarian 1061541600 CAD Model

Description

The 905101-1061541600 is a fiber optic connector adapter from the 106154 series.

  • Design: LC to SC receptacle adapter
  • Mode: singlemode and multimode
  • Color: beige
  • Features: dust cap and shutter
  • Housing Material: polymer
  • Operating Temperature: -40°C to 85°C
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • HTSUS Code: 8536.69.4030
  • Manufacturer: Molex, LLC
  • Status: obsolete

You May Also Be Interested in

TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Toshiba Semiconductor and Storage
FIBER OPTIC RECEIVING MODULE FOR DIGITAL AUDIO EQUIPMENT
Lowest to $6.0510
Molex, LLC
CONN COUPLER RCPT LC-LC 4-PLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Broadcom Limited
CONN FIBER RECEPTACLE DUPLEX / Fiber Optic Receptacle Connector Duplex Blue
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess