Products specifications

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Accessories
Mfr TE Connectivity AMP Connectors
Series FullAXS Mini
Package Box
Product Status Obsolete
Accessory Type Panel Mount Frame
For Use With/Related Products LC Duplex Connectors
Specifications Bulkhead, O-Ring, Seal
Color Silver
Base Product Number 2061981
Standard Package 168
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1351980-2061981-2
Ultra Librarian 3D Model Ultra Librarian 2061981-2 CAD Model

Description

The TE Connectivity AMP Connectors FullAXS Mini series panel mount frame is a high-quality fiber optic connector accessory that is designed for use with LC duplex connectors. TE Connectivity AMP Connectors

  • Series: FullAXS Mini
  • Color: Silver
  • Specifications: Bulkhead, O-Ring, Seal
  • Ingress Protection: -
  • Mounting: Flush
  • Standard Package: 168
  • Packaging: Box
  • Status: Obsolete

You May Also Be Interested in

TE Connectivity
FULLAXS MINI BULKHEAD / Connector Panel Mount Frame For LC Duplex Connectors
Need more? Email Us
ECAD model for 2061981-2
Molex, LLC
CONN COUPLER RCPT LC-LC 4-PLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
ECAD model for 1061231300
TE Connectivity
Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR
Need more? Email Us
ECAD model for YMC8016-K-11-02SN0
TE Connectivity
CONN CAP FOR RJ45 PLUG CIRC BAY / Connector Cap (Cover) For RJ45 Plug, Circular Bayonet Coupling
Lowest to $10.7570
ECAD model for 1828740-1
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us
ECAD model for 1061153200
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
ECAD model for 1761008-1
Broadcom Limited
CONN FIBER PLUG SMPLX 1000UM / Conn HFBR Simplex PL ST Cable Mount
Lowest to $1.2207
ECAD model for HFBR-4532Z
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
ECAD model for 1061613000
Broadcom Limited
CONN FIBER PLUG DUPLX 1000UM
Lowest to $2.2887
ECAD model for HFBR-4516Z

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention