EN
  • EN
  • DE
  • IT

6100-W

Part No 6100-W
Manufacturer 3M
Catalog Fiber Optic Connectors
Description CONN FIBER ST PLUG SMPLX 125UM  /  Fiber Optic Plug Connector ST Simplex 125µm Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors
Mfr 3M
Package Bulk
Connector Style ST
Connector Type Plug
Simplex/Duplex Simplex
Mode Multimode
Fiber Cladding Diameter 125µm
Cable Diameter 0.9mm
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Housing Color Silver
Boot Color White
Features Dust Cap, Hot Melt, Strain Relief
Attenuation - Typ -0.2dB
Reflection -25dB
Housing Material Engineered Resin
Ferrule Material Zirconia
Body Material Engineered Resin
Temperature Range - Operating -40°C ~ 85°C
Mating Cycles 500
Base Product Number 6100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.70.0000
Other Names 3M155965,5400791141,54007911418,6100W,7000031638,80-6107-4702-6,80-6111-2753-3,80610747026,80611127533,MF6100,MF6100-ND
Standard Package 60
Win Source Part Number 1032651-6100-W
Ultra Librarian 3D Model Ultra Librarian 6100-W CAD Model

Description

The 3M 6100-W fiber optic connector is a high-quality, reliable connector that is perfect for use in a wide range of applications.

  • Type: Simplex
  • Fastening Type: Bayonet Lock
  • Features: Dust Cap, Hot Melt, and Strain Relief
  • Material: Engineered Resin
  • Housing Color: Silver
  • Ferrule Material: Zirconia
  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -40°C to 85°C
  • HTSUS Code: 8536.70.0000
  • Manufacturer: 3M

You May Also Be Interested in

Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Panduit Corp
OM4+ SIG CORE, 12-FIBER, ULTRA L
Need more? Email Us
HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us
Panduit Corp
FIELD POLISH LC DUPLEX POT & POL
Need more? Email Us
Panduit Corp
OM3 HD FLEX 4-TO-1 CONVERSION CA
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT LC-SC SIMPLEX / Adapter Fiber Optic Connector LC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess