EN
  • EN
  • DE

1061541005

Part No 1061541005
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Molex, LLC
Series 106154
Package Bulk
Product Status Obsolete
Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Simplex
Mode Singlemode
Mounting Type Panel Mount, Snap-In
Housing Material Polymer
Ferrule Material Zirconia
Features Angle Polished, Dust Cap, Shielded, Shutter
Color Green
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 106154
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 905099-1061541005
Ultra Librarian 3D Model Ultra Librarian 1061541005 CAD Model

Description

The 106154 series fiber optic connector adapter is a reliable and high-performance component for fiber optic applications.

  • Adapter Design: SC receptacle to SC receptacle conversion
  • Ferrule: angle polished ferrule
  • Protection: dust cap
  • Shielding: shielded
  • Shutter: yes
  • Mounting: panel mount and snap-in
  • Packaging: bulk
  • Housing Material: polymer
  • Mode: singlemode
  • Configuration: simplex
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

TE Connectivity
Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Broadcom Limited
CONN FIBER RECEPTACLE DUPLEX / Fiber Optic Receptacle Connector Duplex Blue
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Toshiba Semiconductor and Storage
FIBER OPTIC TRANSMITTING MODULE FOR DIGITAL AUDIO EQUIPMENT
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us
Toshiba Semiconductor and Storage
FIBER OPTIC RECEIVING MODULE FOR DIGITAL AUDIO EQUIPMENT
Lowest to $6.0510

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess