EN
  • EN
  • DE

76829-0004

Part No 76829-0004
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description Headers & Wire Housings MegaFit Dual Row Vert Header Tin 4Ckt
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Category Headers & Wire Housings
Product Headers
Type Power
Number of Positions 4 Position
Pitch 5.7 mm (0.224 in)
Number of Rows 2 Row
Row Spacing 5.7 mm (0.224 in)
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Ultra Librarian 3D Model Ultra Librarian 76829-0004 CAD Model

Description

Mega-Fit Vertical Header, 5.70mm Pitch, Through Hole, Dual Row, 4 Circuits, Matte Tin (Sn) Plating, 3.73mm Tail Length, Glow-Wire Capable, Tray, Black

You May Also Be Interested in

Molex, LLC
35312-1060 Molex Headers & Wire Housings 2.5 PITCH W/B CONN WAFER ASSEMBLY datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
43645-0408 Molex Headers & Wire Housings MicroFit 3.0 Recept. SR 4Ckt GW HF datasheet, inventory, & pricing.
Lowest to $0.1701
JST Sales America Inc.
16FLT-SM2-TB(LF)(SN) JST Commercial Headers & Wire Housings FLT CONNECTOR (SMT/TOP TYPE) datasheet, inventory, & pricing.
Lowest to $2.3284
Molex, LLC
172447-0008 Molex Headers & Wire Housings MiniFitJr Vert Hdr w/Pegs 8Ckt GlowWire datasheet, inventory, & pricing.
Lowest to $2.6002
Molex, LLC
43045-0418 Molex Headers & Wire Housings 4 CKT VERT SMT HDR datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
39-01-4051 Molex Headers & Wire Housings 5 CKT RCPT HOUSING datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
560020-1220 Molex Headers & Wire Housings WTB Header SR Vert. 13 Crcts Tin Plating NAT datasheet, inventory, & pricing.
Lowest to $1.4320
Molex, LLC
51227-0600 Molex Headers & Wire Housings 2.0 WtW Plg Hsg 6Ckt datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
22-01-3037 Molex Headers & Wire Housings HSG 3P W/RAMP/RIBS datasheet, inventory, & pricing.
Lowest to $0.0524

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9830 $51.5580
62+ $1.6271 $100.8802
96+ $1.5762 $151.3152
132+ $1.5254 $201.3528
170+ $1.4745 $250.6650
227+ $1.3220 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,524 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess