EN
  • EN
  • DE

AFBR-4536BZ

Part No AFBR-4536BZ
Manufacturer Broadcom Limited
Catalog Fiber Optic Connectors
Description CONN FIBER RECEPTACLE DUPLEX  /  Fiber Optic Receptacle Connector Duplex Blue
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors
Mfr Broadcom Limited
Series AFBR
Package Bulk
Connector Type Receptacle
Simplex/Duplex Duplex
Mode POF
Mounting Type Panel Mount, Flange
Fastening Type Push-Pull
Housing Color Blue
Housing Material Plastic
Body Material Plastic
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AFBR-4536
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.70.0000
Standard Package 100
Win Source Part Number 1227228-AFBR-4536BZ
Ultra Librarian 3D Model Ultra Librarian AFBR-4536BZ CAD Model

Description

The AFBR-4536BZ from Broadcom Limited is a duplex panel mount and flange type fiber optic connector. It has a housing color of blue and a standard package of 100.

  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Radiall USA, Inc.
UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Lowest to $4.9845
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To ST Receptacle Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN FBR OPTIC PLUG HSG / Fiber Optic Connector Housing Plug For
Lowest to $1.8878
Toshiba Semiconductor and Storage
FIBER OPTIC RECEIVING MODULE FOR DIGITAL AUDIO EQUIPMENT
Lowest to $6.0510
HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC 4-PLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess