EN
  • EN
  • DE

D02-22-22S-10000

Part No D02-22-22S-10000
Manufacturer JAE Electronics
Catalog Contacts - Multi Purpose
Description CONN SOCKET 22-24AWG GOLD CRIMP / Socket Contact Gold Crimp 22-24 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr JAE Electronics
Series D02
Package Tape & Reel
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-24 AWG
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number D02-22-2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
California Prop 65 Warning Information
Win Source Part Number 1363003-D02-22-22S-10000
Ultra Librarian 3D Model Ultra Librarian D02-22-22S-10000 CAD Model

Description

The D02 series multi-purpose contacts from JAE Electronics are reliable and versatile electronic components.

  • Pin Termination Style: Socket
  • Wire Gauge: 22-24 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.94µin (0.10µm)
  • Base Product Number: D02-22-2
  • Packaging: Tape & Reel
  • Status: Active
  • MSL Level: Level 1 (Unlimited)
  • Application: Various Electronics Industry

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN PIN 14AWG GOLD CRIMP
Need more? Email Us
JST Sales America Inc.
0.08~0.13 26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.0583
TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
Corsair
M39029/32-244
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2524 $50.4800
485+ $0.2071 $100.4435
750+ $0.2007 $150.5250
1,030+ $0.1942 $200.0260
1,335+ $0.1877 $250.5795
1,785+ $0.1683 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess