EN
  • EN
  • DE

9,57407E+12

Part No 9,57407E+12
Manufacturer Hittite
Catalog Fiber Optic Connectors
Description Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type LC, Plug
Fastening Type Latch
Housing Material Zinc
Max Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mode Multimode
Mount Free Hanging
Ratings Dust Tight, IP65, Water Resistant, Waterproof
RoHS Compliant
Win Source Part Number 1154433-9,57407E+12
Categories Fiber Optic Connectors
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9,57407E+12 CAD Model

Description

The LC plug connector is a high-quality fiber optic connector that is designed to provide a reliable and secure connection between two fiber optic cables from Hittite.

  • Fastening Mechanism: Latch
  • Housing Material: Zinc
  • Protection: Dust Tight, IP65, Water-Resistant, and Waterproof
  • Mode: Multimode
  • Category: Fiber Optic Connectors
  • Popularity: Medium
  • Status: Limited supply and demand
  • Operating Temperature: -40 °C to 70 °C
  • RoHS: Compliant

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
TE Connectivity
Fiber Optic Plug Connector DNP Duplex
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Need more? Email Us
Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To ST Receptacle Free Hanging (In-Line)
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
3M
CONN FIBER ST PLUG SMPLX 125UM / Fiber Optic Plug Connector ST Simplex 125µm Silver
Need more? Email Us
TE Connectivity
Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess