EN
  • EN
  • DE

TOTX173

Part No TOTX173
Manufacturer Toshiba Semiconductor and Storage
Catalog Fiber Optic Connectors
Description FIBER OPTIC TRANSMITTING MODULE FOR DIGITAL AUDIO EQUIPMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271653-TOTX173
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOTX173 CAD Model

Description

The TOTX173 is a plastic fiber optic transmitter module manufactured by Toshiba Semiconductor and Storage. This module is designed to convert electrical signals into optical signals for transmission through plastic optical fiber (POF). It's commonly used in applications requiring galvanic isolation, noise immunity, or high data transmission rates over short to medium distances. Typical applications include audio equipment, industrial control systems, and automotive networks.

Applications

  • Digital audio equipment (e.g., CD players, DVD players)
  • Industrial control systems
  • Automotive networks (e.g., MOST bus)
  • Data communication links
  • Galvanically isolated interfaces

Features

  • Plastic Optical Fiber (POF) Compatibility: Designed for use with standard POF cables.
  • High-Speed Data Transmission: Supports data rates suitable for various applications.
  • Galvanic Isolation: Provides electrical isolation between the transmitter and receiver.
  • Compact Package: Facilitates easy integration into various systems.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Noise Immunity: Optical transmission is immune to electromagnetic interference.
  • Galvanic Isolation: Prevents ground loops and protects equipment from voltage surges.
  • High Bandwidth: Supports high data transmission rates.
  • Easy Installation: Simple interface and compatibility with standard POF cables.
  • Reliable Performance: Toshiba's reputation ensures robust and consistent operation.

The TOTX173 typically operates at a wavelength in the visible or near-infrared spectrum, compatible with the transmission characteristics of plastic optical fiber. Key specifications include the data transmission rate (e.g., Mbps), optical power output, and operating temperature range. The module integrates a light-emitting diode (LED) driver circuit to efficiently convert electrical signals into optical signals. The use of POF offers several advantages, including ease of handling, low cost, and flexibility in installation. The module's compact size and robust design make it a popular choice for various optical communication applications.

You May Also Be Interested in

Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
Panduit Corp
OM3 HD FLEX 4-TO-1 CONVERSION CA
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT FC-FC SIMPLEX / Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To LC
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange (2 Hole)
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
LEMO
CONTACT F/O JB1 PIN 435UM CRIMP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess