EN
  • EN
  • DE

5504407-3

Part No 5504407-3
Manufacturer TE Connectivity
Catalog Fiber Optic Connectors
Description CONN COUPLER RCPT FC-FC SIMPLEX / Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr TE Connectivity AMP Connectors
Series -
Package Bulk
Type Coupler
Convert From (Adapter End) FC Receptacle
Convert To (Adapter End) FC Receptacle
Simplex/Duplex Simplex
Mode Singlemode
Mounting Type Panel Mount, Bulkhead
Housing Material Brass
Ferrule Material Zirconia
Features Dust Cap
Color Silver
Material Flammability Rating -
Ingress Protection -
Base Product Number 5504407
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1354411-5504407-3
Ultra Librarian 3D Model Ultra Librarian 5504407-3 CAD Model

Description

The TE Connectivity AMP Connectors 5504407 is a fiber optic connector adapter designed for panel mount and bulkhead applications.

  • Type: Adapter
  • Style: With Dust Cap
  • Fiber Type: Singlemode
  • Convert From (Adapter End): FC Receptacle
  • Convert To (Adapter End): FC Receptacle
  • Housing Material: Brass
  • Housing Color: Silver
  • Ferrule Material: Zirconia
  • Mounting Type: Panel Mount, Bulkhead

You May Also Be Interested in

Toshiba Semiconductor and Storage
FIBER OPTIC TRANSMITTING MODULE FOR DIGITAL AUDIO EQUIPMENT
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To ST Receptacle Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
Fiber Optic Plug Connector DNP Duplex
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT SC-SC SIMPLEX / Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess