EN
  • EN
  • DE

1061153200

Part No 1061153200
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Molex
Series 106115
Package Tray
Type Coupler
Convert From (Adapter End) LC Receptacle
Convert To (Adapter End) LC Receptacle
Simplex/Duplex Duplex
Mode Singlemode/Multimode
Mounting Type Panel Mount, Flange
Housing Material Zinc Die Cast
Ferrule Material Zirconia
Features 45° Angle, Dust Cap, Shielded, Shutter
Color Blue
Material Flammability Rating UL94 V-0
Base Product Number 106115
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1340895-1061153200
Ultra Librarian 3D Model Ultra Librarian 1061153200 CAD Model

Description

The 1061153200 is a fiber optic connector adapter from Molex.

  • Product Name: 1061153200
  • Manufacturer: Molex
  • Win Source Part Number: 1340895
  • Series: 106115
  • Type: Coupler
  • Color: Blue
  • Features: 45° Angle, Dust Cap, Shielded, and Shutter
  • Package: Tray
  • Standard Package: 100 units
  • Configuration: Duplex
  • Mode: Single-Mode/Multimode
  • Ferrule Material: Zirconia
  • Mounting Type: Panel Mount with Flange
  • Operating Temperature: Not Specified

You May Also Be Interested in

Broadcom Limited
CONN FIBER RECEPTACLE DUPLEX / Fiber Optic Receptacle Connector Duplex Blue
Need more? Email Us
TE Connectivity
Fiber Optic Plug Connector DNP Duplex
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Radiall USA, Inc.
UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Lowest to $4.9845
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess