EN
  • EN
  • DE

FLCDS3.0BU

Part No FLCDS3.0BU
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors
Description FIELD POLISH LC DUPLEX POT & POL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Assemblies
Mfr Panduit Corp
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.70.0000
Win Source Part Number 1051741-FLCDS3.0BU
Ultra Librarian 3D Model Ultra Librarian FLCDS3.0BU CAD Model

Description

The Panduit Corp 960331 is a fiber optic connector assembly designed for use in connectors and interconnects.

  • Series: Pan-Term
  • Package: Bulk
  • Quantity: 1 piece
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: Not applicable
  • HTSUS Code: 8536.70.0000
  • Status: Obsolete
  • Manufacturer: Panduit Corp

You May Also Be Interested in

Molex, LLC
CONN ADAPTER RCPT SC-LC SIMPLEX
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Molex, LLC
SC ADAP W/SHLD ZR SLV BLUE STD
Lowest to $11.5509
TE Connectivity
CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
Panduit Corp
OM3 HD FLEX 4-TO-1 CONVERSION CA
Need more? Email Us
3M
CONN FIBER ST PLUG SMPLX 125UM / Fiber Optic Plug Connector ST Simplex 125µm Silver
Need more? Email Us
LEMO
CONTACT F/O JB1 PIN 435UM CRIMP
Need more? Email Us
TE Connectivity
CONN CAP FOR RJ45 PLUG CIRC BAY / Connector Cap (Cover) For RJ45 Plug, Circular Bayonet Coupling
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess