EN
  • EN
  • DE
  • IT

MAX4571EAI

Part No MAX4571EAI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description CLICKLESS AUDIO/VIDEO SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Audio, Video
Switch Circuit SPST
Number of Channels 11
On-State Resistance (Max) 35Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.25V
-3db Bandwidth 150MHz
Features Clickless, I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX4571
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211989-MAX4571EAI
Ultra Librarian 3D Model Ultra Librarian MAX4571EAI CAD Model

Description

Maxim Integrated Product Overview: MAX4571EAI

The MAX4571EAI from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer (mux) with a serial digital interface. This device is designed to operate in a single +1.8V to +5.5V supply voltage range, making it versatile for various applications ranging from battery-powered portable devices to industrial control systems. The MAX4571EAI offers a 4-channel, single-ended configuration or a dual 2-channel differential configuration, providing flexibility for different signal routing requirements.

One of the key features of the MAX4571EAI is its low on-resistance (Ron) of less than 100 ohms, which remains flat over the specified signal range. This characteristic ensures minimal signal distortion and allows for the passage of high-quality analog signals. Additionally, the device boasts low charge injection, which minimizes transient disturbances during switching, making it ideal for precision applications.

The MAX4571EAI also includes a 3-wire serial interface that allows for easy control via microprocessors or microcontrollers. This serial interface helps reduce the number of I/O lines needed for control, thereby saving valuable board space and simplifying the design process. The multiplexer's address and control inputs are TTL/CMOS-logic compatible, providing further convenience in interfacing with a wide range of digital components.

With its extended temperature range of -40°C to +85°C, the MAX4571EAI is robust enough for demanding environments. Its small 16-pin SSOP (Shrink Small Outline Package) makes it a compact choice for space-constrained applications. Furthermore, the device features break-before-make switching action, which prevents momentary shorting of channels during the transition, preserving the integrity of the signals being routed.

In summary, the MAX4571EAI from Maxim Integrated is a versatile, high-performance analog multiplexer suitable for a wide array of applications that require precise signal routing with minimal distortion and low power consumption. Its low-voltage operation, serial interface, and compact footprint make it an excellent choice for designers looking to optimize their system performance while maintaining efficiency and reliability.

You May Also Be Interested in

Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
Lowest to $8.2687
Analog Devices Inc.
IC MULTIPLEXER DUAL 2X1 14DIP
Lowest to $6.4607
ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Maxim Integrated
SERIAL 4-CH AUDIO/VIDEO MUX / Audio, Video Switch IC 1 Channel 10-uMAX
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16SOIC
Lowest to $2.0994
Microchip Technology
IC ANALOG SWITCH 8CH 26FBGA / Ultrasound Switch IC 8 Channel 26-FBGA (6x5.35)
Lowest to $70.0704
M/A-Com Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
ON Semiconductor
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Lowest to $1.6750
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $6.1860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.1691 $117.1691
2+ $113.5070 $227.0140
3+ $109.8460 $329.5380
4+ $106.1838 $424.7352
5+ $95.1999 $475.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess