EN
  • EN
  • DE

DG535DJ

Part No DG535DJ
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC AMP/VIDEO/MUX LP 2CH 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Vishay
Package Tube
Product Status Obsolete
Applications Video
Number of Channels 1
On-State Resistance (Max) 90Ohm
Voltage - Supply, Single (V+) 10V ~ 16.5V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number DG535
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584945-DG535DJ
Ultra Librarian 3D Model Ultra Librarian DG535DJ CAD Model

Description

The DG535DJ is a special-purpose analog switch designed for video applications.

  • Product: DG535DJ
  • Application: Video
  • Configuration: T-switch
  • On-State Resistance: 90Ohm
  • Supply Voltage Range: 10V to 16.5V
  • -3db Bandwidth: 500MHz
  • Temperature Range: -40°C to 85°C
  • Package Type: 28-DIP
  • Mounting Type: Through-hole
  • Manufacturer: Vishay
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3828 $59.0624
20+ $6.0580 $121.1600
30+ $5.8686 $176.0580
41+ $5.6791 $232.8431
53+ $5.4897 $290.9541
71+ $4.9215 $349.4265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess