EN
  • EN
  • DE
  • IT

MAX4586EUB

Part No MAX4586EUB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description SERIAL 4-CH AUDIO/VIDEO MUX / Audio, Video Switch IC 1 Channel 10-uMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Audio, Video
Number of Channels 1
On-State Resistance (Max) 65Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 300MHz
Features Break-Before-Make, I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX
Base Product Number MAX4586
Standard Package 167 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631125-MAX4586EUB
Ultra Librarian 3D Model Ultra Librarian MAX4586EUB CAD Model

Description

The MAX4586EUB from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer (mux) that comes in an ultra-small, 10-pin µMAX package. This device is designed to facilitate the routing of analog or digital signals to multiple destinations, making it a versatile component for various applications in the electronics industry.

Key Features

  • Single 8:1 Mux or Dual 4:1 Mux Configuration: The MAX4586EUB offers the flexibility to be used as a single 8-channel multiplexer or as a dual 4-channel multiplexer, providing designers with a range of options for signal routing.
  • Low On-Resistance: With a low on-resistance of 100 ohms (max) at +25°C, this device ensures minimal signal distortion and power loss, making it suitable for precision applications.
  • Low Crosstalk and Off-Isolation: The MAX4586EUB boasts low crosstalk and off-isolation, which are critical parameters for maintaining signal integrity in complex systems.
  • Single-Supply Operation: Capable of operating from a single +1.8V to +5.5V supply, this multiplexer is ideal for battery-powered and portable devices due to its low power requirements.
  • ESD Protection: The device includes enhanced Electrostatic Discharge (ESD) protection, safeguarding it against the potential damage from static electricity.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with TTL and CMOS levels, which allows for easy interfacing with microcontrollers and digital logic.

Applications

The MAX4586EUB is suitable for a wide range of applications, such as:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Test Equipment
  • Battery-Powered Devices

Conclusion

Maxim Integrated's MAX4586EUB analog multiplexer combines flexibility, performance, and compact design, making it an excellent choice for designers looking to efficiently manage multiple signal paths in their electronic systems. With its robust feature set and versatile applications, the MAX4586EUB stands out as a reliable and functional component for a multitude of analog and digital signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
IC CROSSPOINT SWIT 32X16 304BGA / Video Switch IC 1 Channel 304-BGA-ED (31x31)
Need more? Email Us
ON Semiconductor
IC AUDIO SWITCH DUAL SPST 9WLCSP / Audio Switch IC 2 Channel 9-WLCSP (1.22x1.22)
Lowest to $0.8446
ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Maxim Integrated
OCTAL HIGH-VOLTAGE TRANSMIT/RECE
Need more? Email Us
Microchip Technology
IC SWITCH SPST 32 OHM 48LQFP
Lowest to $35.1034
Fairchild/ON Semiconductor
AUDIO/VIDEO SWITCH / Video Switch IC 4 Channel 16-TSSOP
Lowest to $9.9012
Analog Devices Inc.
IC MULTIPLEXER DUAL 2X1 14SOIC
Lowest to $2.2599
Vishay
IC SWITCH QUAD SPST 16DIP
Lowest to $5.4849
Maxim Integrated
CLICKLESS AUDIO/VIDEO SWITCHES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess